IC TRANSCEIVER HALF 1/1 8DIP Product overview: ISL31472EIPZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31472EIPZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189591-ISL31472EIPZ
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): MAX487ECPA; DS36C278N; DS1487N;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: ISL31472E
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-ISL31472EIPZ | 1189591-ISL31472EIPZ |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ISL31472EIPZ |
| Device Type | Transceiver | Receiver; Transceiver |
| Features | RoHS | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |