Renesas Electronics Corporation Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers ISL31470EIBZ-T7A

Description
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.
Request a Quote Datasheet
Description
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers - ISL31470EIBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers
ISL31470EIBZ-T7A
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers ISL31470EIBZ-T7A
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.

The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL31470EIBZ-T7A - 1048309-ISL31470EIBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL31470EIBZ-T7A
1048309-ISL31470EIBZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL31470EIBZ-T7A 1048309-ISL31470EIBZ-T7A
Manufacturer: Intersil Win Source Part Number: 1048309-ISL31470EIBZ -T7A Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3291ESD+T; ISL31470EIBZ; ISL31470EIBZ-T7A; ISL31470EIBZ-T; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048309-ISL31470EIBZ-T7A
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3291ESD+T; ISL31470EIBZ; ISL31470EIBZ-T7A; ISL31470EIBZ-T;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL31470EIBZ-T7A
Interface Transceiver IC 710-ISL31470EIBZ-T7A
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL31470EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31470EIBZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL31470EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31470EIBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422-Rs485 Driver, Full Reel; Device Type Renesas - 41T3963 - Newark, An Avnet Company
Chicago, IL, United States
Rs422-Rs485 Driver, Full Reel; Device Type Renesas
41T3963
Rs422-Rs485 Driver, Full Reel; Device Type Renesas 41T3963
RS422-RS485 DRIVER, FULL REEL; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

RS422-RS485 DRIVER, FULL REEL; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rs422,rs485, 5.5V, Soic-14; Device Type Renesas - 65T7131 - Newark, An Avnet Company
Chicago, IL, United States
Rs422,rs485, 5.5V, Soic-14; Device Type Renesas
65T7131
Rs422,rs485, 5.5V, Soic-14; Device Type Renesas 65T7131
RS422,RS485, 5.5V, SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

RS422,RS485, 5.5V, SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL31470EIBZ-T7A
RS-422/RS-485 Interface IC ISL31470EIBZ-T7A
RS-422/RS-485 Interface IC 14LD OVP -40+85 5V FD+/-15V CMR 250KBP

RS-422/RS-485 Interface IC 14LD OVP -40+85 5V FD+/-15V CMR 250KBP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL31470EIBZ-T7A 1048309-ISL31470EIBZ-T7A 710-ISL31470EIBZ-T7A 41T3963 ISL31470EIBZ-T7A
Product Name Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers Interface - Interface - Drivers, Receivers, Transceivers - ISL31470EIBZ-T7A Interface Transceiver IC Rs422-Rs485 Driver, Full Reel; Device Type Renesas RS-422/RS-485 Interface IC
Technology RS422; RS485
Device Type Transceiver Receiver; Transceiver Transceiver
Supply Voltage Other; 4.5 V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other; 4.5V 5V
Data Rate 250 kbps 250 kbps 250 kbps
Package Type SOIC SOIC; 14-SOIC Tape & Reel (TR) SOIC-14
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097852P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details
 - 74ALVC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
 - 26LS31DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details