Renesas Electronics Corporation Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers ISL31470EIBZ-T

Description
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.
Datasheet
Description
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers - ISL31470EIBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers
ISL31470EIBZ-T
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers ISL31470EIBZ-T
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.

The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL31470EIBZ-T
RS-422/RS-485 Interface IC ISL31470EIBZ-T
RS-422/RS-485 Interface IC 14LD OVP 5V RS-485 FD +/-15V CMR 250KBP

RS-422/RS-485 Interface IC 14LD OVP 5V RS-485 FD +/-15V CMR 250KBP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISL31470EIBZ-T ISL31470EIBZ-T
Product Name Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers RS-422/RS-485 Interface IC
Technology RS422; RS485
Device Type Transceiver
Supply Voltage Other; 4.5 V 5V
Data Rate 250 kbps 5000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897643 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Modems - ICs and Modules - SI2494-A-FMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details