Renesas Electronics Corporation Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-T ISL3036EIRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189587-ISL3036EIRZ- T Packaging: Tape and Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.35V ~ 3.2V Voltage - VCCB: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 14-QFN (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: ISL3036 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189587-ISL3036EIRZ- T Packaging: Tape and Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.35V ~ 3.2V Voltage - VCCB: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 14-QFN (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: ISL3036 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-T - 1189587-ISL3036EIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-T
1189587-ISL3036EIRZ-T
Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-T 1189587-ISL3036EIRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189587-ISL3036EIRZ- T Packaging: Tape and Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.35V ~ 3.2V Voltage - VCCB: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 14-QFN (3.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: ISL3036 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189587-ISL3036EIRZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Output Type: Open Drain, Push-Pull
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.35V ~ 3.2V
Voltage - VCCB: 2.2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 14-QFN (3.5x3.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: ISL3036
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1189587-ISL3036EIRZ-T
Product Name Logic - Logic - Translators, Level Shifters - ISL3036EIRZ-T
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

 - 1697807 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details