Renesas Electronics Corporation Logic - Logic - Translators, Level Shifters - ISL3034EIRUZ-T ISL3034EIRUZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189584-ISL3034EIRUZ -T Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.35V ~ 3.2V Voltage - VCCB: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 16-UTQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-UFQFN Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: ISL3034 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189584-ISL3034EIRUZ -T Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.35V ~ 3.2V Voltage - VCCB: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 16-UTQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-UFQFN Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: ISL3034 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ISL3034EIRUZ-T - 1189584-ISL3034EIRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ISL3034EIRUZ-T
1189584-ISL3034EIRUZ-T
Logic - Logic - Translators, Level Shifters - ISL3034EIRUZ-T 1189584-ISL3034EIRUZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189584-ISL3034EIRUZ -T Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.35V ~ 3.2V Voltage - VCCB: 2.2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 16-UTQFN (2.6x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-UFQFN Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: ISL3034 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189584-ISL3034EIRUZ-T
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Output Type: Open Drain, Push-Pull
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 6
Voltage - VCCA: 1.35V ~ 3.2V
Voltage - VCCB: 2.2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 16-UTQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: ISL3034
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1189584-ISL3034EIRUZ-T
Product Name Logic - Logic - Translators, Level Shifters - ISL3034EIRUZ-T
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HC165D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
Shift Registers - 54AC299LMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC4094PW/S400118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details