Renesas Electronics Corporation Logic - Logic - Translators, Level Shifters - ISL3034EIRTZ-T ISL3034EIRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 143345-ISL3034EIRTZ- T Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.35V to 3.2V Voltage - VCCB: 2.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 143345-ISL3034EIRTZ- T Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.35V to 3.2V Voltage - VCCB: 2.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ISL3034EIRTZ-T - 143345-ISL3034EIRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ISL3034EIRTZ-T
143345-ISL3034EIRTZ-T
Logic - Logic - Translators, Level Shifters - ISL3034EIRTZ-T 143345-ISL3034EIRTZ-T
Manufacturer: Intersil Win Source Part Number: 143345-ISL3034EIRTZ- T Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 6 Voltage - VCCA: 1.35V to 3.2V Voltage - VCCB: 2.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 143345-ISL3034EIRTZ-T
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 6
Voltage - VCCA: 1.35V to 3.2V
Voltage - VCCB: 2.2V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 143345-ISL3034EIRTZ-T
Product Name Logic - Logic - Translators, Level Shifters - ISL3034EIRTZ-T
Output Characteristics Open Drain, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-6439-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
4 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
 - 54L95/SCA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers