Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TQFN (3x3)
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TQFN (3x3)
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TQFN (3x3)
LEVEL TRANSLATOR, 6 CHANNEL, TQFN-16, FULL REEL; No. of Inputs:6Inputs; Output Current:4mA; Propagation Delay:7.5ns; No. of Pins:16Pins; Logic Case Style:TQFN; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Product Range:-; MSL:- RoHS Compliant: Yes
LEVEL TRANSLATOR, 6 CHANNEL, TQFN-16; No. of Inputs:6Inputs; Output Current:4mA; Propagation Delay:7.5ns; No. of Pins:16Pins; Logic Case Style:TQFN; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100Mbps 16-TQFN (3x3)
IC TRNSLTR BIDIRECTIONAL 16TQFN
IC TRNSLTR BIDIRECTIONAL 16TQFN
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | ISL3034EIRTZ-TTR-ND | 09R4697 | 65T7130 | ISL3034EIRTZ-T | ISL3034EIRTZ-T | ISL3034EIRTZ-T |
| Product Name | Translators, Level Shifters | Level Translator, 6 Channel, Tqfn-16, Full Reel; No. Of Inputs Renesas | Level Translator, 6 Channel, Tqfn-16; No. Of Inputs Renesas | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||||
| Output Type | Open Drain; Push-Pull | Open Drain; Open Drain, Push-Pull | ||||
| Features | Auto-direction Sensing | RoHS | RoHS | RoHS | Auto-direction Sensing | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |