Renesas Electronics Corporation Evaluation Boards - Sensors - ISL29033IROZ-EVALZ ISL29033IROZ-EVALZ

Description
Manufacturer: Intersil Win Source Part Number: 777315-ISL29033IROZ- EVALZ Operating Supply Voltage: 2.25 V ~ 3.63 V Interface: I2C Supplied Contents: Board(s) Sensing Range: 0.0019 lux ~ 8000 lux Utilized IC / Part: ISL29033 Sensor Type: Light, Ambient Family Name: ISL29033 Categories: Development Boards, Kits, Programmers Introduction Date: June 28, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777315-ISL29033IROZ- EVALZ Operating Supply Voltage: 2.25 V ~ 3.63 V Interface: I2C Supplied Contents: Board(s) Sensing Range: 0.0019 lux ~ 8000 lux Utilized IC / Part: ISL29033 Sensor Type: Light, Ambient Family Name: ISL29033 Categories: Development Boards, Kits, Programmers Introduction Date: June 28, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - ISL29033IROZ-EVALZ - 777315-ISL29033IROZ-EVALZ - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - ISL29033IROZ-EVALZ
777315-ISL29033IROZ-EVALZ
Evaluation Boards - Sensors - ISL29033IROZ-EVALZ 777315-ISL29033IROZ-EVALZ
Manufacturer: Intersil Win Source Part Number: 777315-ISL29033IROZ- EVALZ Operating Supply Voltage: 2.25 V ~ 3.63 V Interface: I2C Supplied Contents: Board(s) Sensing Range: 0.0019 lux ~ 8000 lux Utilized IC / Part: ISL29033 Sensor Type: Light, Ambient Family Name: ISL29033 Categories: Development Boards, Kits, Programmers Introduction Date: June 28, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 777315-ISL29033IROZ-EVALZ
Operating Supply Voltage: 2.25 V ~ 3.63 V
Interface: I2C
Supplied Contents: Board(s)
Sensing Range: 0.0019 lux ~ 8000 lux
Utilized IC / Part: ISL29033
Sensor Type: Light, Ambient
Family Name: ISL29033
Categories: Development Boards, Kits, Programmers
Introduction Date: June 28, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ISL29033IROZ-EVALZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ISL29033IROZ-EVALZ
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ISL29033IROZ-EVALZ
EVAL BOARD FOR ISL29033

EVAL BOARD FOR ISL29033

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 777315-ISL29033IROZ-EVALZ ISL29033IROZ-EVALZ
Product Name Evaluation Boards - Sensors - ISL29033IROZ-EVALZ Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BLOCKCHAINSTARTKIT - Infineon Technologies AG
Specs
Category Developement Board
Supported System blockchain applications ; government identification
Host Interface ISO/IEC 14443
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,JSW2-23DR-75+,99-01-1818.F - TB-723-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743236 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details