Renesas Electronics Corporation 5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier ISL28535FVZ-T13

Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote Datasheet
Description
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier - ISL28535FVZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier
ISL28535FVZ-T13
5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier ISL28535FVZ-T13
The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range. These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high CMRR. They are ideal for high precision applications over the wide industrial temperature range.
These instrumentation amplifiers are designed with a unique 2-bit, 3-state logic interface that allows up to 9 selectable gain settings. The ISL2853x single-ended output includes an additional uncommitted zero-drift amplifier, useful to buffer the REF input or used as a precision amplifier. The ISL2863x differential output amplifier includes a reference pin to set the common-mode output voltage to interface with differential input ADCs.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28535FVZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28535FVZ-T13-ND
Instrumentation, Op Amps, Buffer Amps ISL28535FVZ-T13-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28535FVZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28535FVZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28535FVZ-T13
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28535FVZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28535FVZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers ISL28535FVZ-T13
IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

IC OPAMP ZER-DRIFT 1CIRC 14TSSOP

Supplier's Site
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas - 27X1630 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas
27X1630
Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas 27X1630
INSTRUMENT AMPLIFIER, 2.3MHZ, 135DB, TSSOP-14, FULL REEL; No. of Amplifiers:2 Amplifier; Input Offset Voltage:0.6µV; Slew Rate:0.8V/µs; Bandwidth:2.3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; CMRR:135dB RoHS Compliant: Yes

INSTRUMENT AMPLIFIER, 2.3MHZ, 135DB, TSSOP-14, FULL REEL; No. of Amplifiers:2 Amplifier; Input Offset Voltage:0.6µV; Slew Rate:0.8V/µs; Bandwidth:2.3MHz; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; CMRR:135dB RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28535FVZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28535FVZ-T13
Instrumentation, OP Amps, Buffer Amps ISL28535FVZ-T13
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number ISL28535FVZ-T13 ISL28535FVZ-T13-ND ISL28535FVZ-T13 ISL28535FVZ-T13 27X1630 ISL28535FVZ-T13
Product Name 5V, Rail-to-Rail I/O, Zero-Drift, Single Ended Output Programmable Gain Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrument Amplifier, 2.3Mhz, 135Db, Tssop-14, Full Reel; No. Of Amplifiers Renesas Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Bandwidth 2.3 MHz
CMRR 138 dB
PSRR 140 dB
Slew Rate 0.8000 V/µs 0.8000 V/µs 8.00E-7 V/µs 0.8000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 412507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
11 suppliers
Operational Amplifier IC - 687-5962-9086801MXC - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-8 Style, 12 Leads
View Details
3 suppliers