Instrumentation Amplifier 4 Circuit Rail-to-Rail 28-QSOP
IC INST AMP 4 CIRCUIT 28QSOP Product overview: ISL28470FAZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28470FAZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875604-ISL28470FAZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: Instrumentation Amplifier 4 Circuit Rail-to-Rail 28-QSOP
Package: Reel - TR
Package: 28-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL28470
Categories: Integrated Circuits (ICs)
Case / Package: 28-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL28470FAZ-T7TR, ISL28470FAZ-T7CT, ISL28470FAZ-T7DKR, ISL28470FAZT7
Instrumentation Amplifier 4 Circuit Rail-to-Rail 28-QSOP
IC INST AMP 4 CIRCUIT 28QSOP
IC INST AMP 4 CIRCUIT 28QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28470FAZ-T7TR-ND | 687-ISL28470FAZ-T7 | 875604-ISL28470FAZ-T7 | ISL28470FAZ-T7 | ISL28470FAZ-T7 | ISL28470FAZ-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28470FAZ-T7 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | |||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP; "28-SSOP (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOP; QSOP; 28-QSOP | SSOP; SOP; 28-SSOP (0.154\", 3.90mm Width) | 28-SSOP (0.154, 3.90mm Width) |