The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries.
The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
OP AMP, QUAD, 400KHZ, 0.2V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
OP AMP, QUAD, 400KHZ, 0.2V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps ISL28430FBZ Pb-Free Quad Micropower, Zer
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28430FBZ-T13 | ISL28430FBZ-T13-ND | ISL28430FBZ-T13 | ISL28430FBZ-T13 | 87X3751 | ISL28430FBZ-T13 | ISL28430FBZ-T13 |
| Product Name | Quad Micropower, Low Drift, RRIO Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad, 400Khz, 0.2V/us, Soic-14; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 0.9000 to 5.5 volts | ||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | |||
| VOS | 0.0400 millivolts | 0.0050 millivolts | |||||
| IBIAS | 2.50E-4 µA | 2.50E-4 µA |