The ISL28190 and ISL28290 are tiny single and dual ultra-low noise, ultra-low distortion operational amplifiers. Fully specified to operated down to +3V single supply. These amplifiers have outputs that swing rail-to-rail, and an input common mode voltage that extends below ground (ground sensing).
The ISL28190 and ISL28290 are unity gain stable with an input referred voltage noise of 1nV/vHz. Both parts feature 0.00017% THD+N @ 1kHz.
The ISL28190 is available in the space-saving 6 Ld UTDFN (1.6mmx1.6mm) and 6 Ld SOT-23 packages. The ISL28290 is available in the 10 Ld UTQFN (1.8mmx1.4mm) , 10 Ld MSOP and 8 LD SOIC packages. All devices are guaranteed over -40°C to +125°C.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: ISL28290FUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28290FUZ-T7 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 900uV Offset-Max, PDSO10
Manufacturer: Intersil
Win Source Part Number: 777312-ISL28290FUZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 240μV
Family Name: ISL28290
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5mA
Manufacturer Package: 10-MSOP
Output Current per Channel: 144mA
SR - Slew Rate: 50 V/μs
Dual Supply Voltage (±): 3 V ~ 5.5 V, ±1.5 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4338EUB-G05; MAX4338EUB+T; MAX4338EUB-TG05; MAX9917EUB-T ;
Introduction Date: February 03, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
OP AMP, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:170MHz; Slew Rate:50V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
IC OPAMP VFB 2 CIRCUIT 10MSOP
Operational Amplifiers - Op Amps ISL28290FUZ SINGLE L & QD ULTR-LW NOISE
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28290FUZ-T7 | ISL28290FUZ-T7TR-ND | 687-ISL28290FUZ-T7 | ISL28290FUZ-T7 | 777312-ISL28290FUZ-T7 | 32M9088 | ISL28290FUZ-T7 | ISL28290FUZ-T7 | ISL28290FUZ-T7 | ISL28290FUZ-T7 |
| Product Name | Dual Supply Ultra-Low Noise, Ultra-Low Distortion, Rail-to-Rail Output, Op Amp | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28290FUZ-T7 | Op Amp, Full Reel; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||||
| VOS | 0.7000 millivolts | 0.2400 millivolts | 0.2400 millivolts | |||||||
| IBIAS | 10 to 16 µA | 10 µA | 10 µA |