The ISL28288 and ISL28488 are dual and quad channel micropower operational amplifiers optimized for single supply operation over the 2.4V to 5.5V range. They can be operated from one lithium cell or two Ni-Cd batteries. For equivalent performance in a single channel op amp, reference EL8188.brbr These devices feature an Input Range Enhancement Circuit (IREC) which enables them to maintain CMRR performance for input voltages 10% above the positive supply rail and to 100mV below the negative supply. The output operation is rail-to-rail.brbr The ISL28288 and ISL28488 draw minimal supply current while meeting excellent DC-accuracy, AC-performance, noise and output drive specifications. The ISL28288 (10 Ld MSOP only) contains a power-down enable pin that reduces the power supply current to typically less than 4µA in the disabled state.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189566-ISL28288FUZ
Packaging: Bulk
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 120μA
Amplifier Type: General Purpose
Slew Rate: 0.14V/μs
Gain Bandwidth Product: 300kHz
Current - Input Bias: 10pA
Voltage - Input Offset: 50μV
Current - Output / Channel: 31mA
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ISL28288
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.4V ~ 5.5V, ±1.2V ~ 2.75V
IC OPAMP GP 2 CIRCUIT 10MSOP Product overview: ISL28288FUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28288FUZ can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP GP 2 CIRCUIT 10MSOP
IC OPAMP GP 2 CIRCUIT 10MSOP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28288FUZ | 1189566-ISL28288FUZ | 687-ISL28288FUZ | ISL28288FUZ-ND | ISL28288FUZ | ISL28288FUZ | ISL28288FUZ |
| Product Name | Dual and Quad Micropower Single Supply Rail-to-Rail Input and Output (RRIO) Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28288FUZ | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Single-Supply | Rail-Rail-Out | ||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |||||
| Source Current (IS) | 0.0600 milliamps | 0.1200 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | ||
| VOS | 1.5 millivolts | 0.0500 millivolts | 0.0500 millivolts | ||||
| IBIAS | 1.00E-5 to 3.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA |