General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 150uV Offset-Max, BIPolar, PDSO8
Manufacturer: Intersil
Win Source Part Number: 777306-ISL28227FBZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Family Name: ISL28227
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.2mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 45mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V
Alternative Parts (Cross-Reference): BA4558F-E2; BA2904SF; BA10358F-E2; BA4560F-E2;
Introduction Date: May 04, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: ISL28227FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28227FBZ-T7A can be used for catalog matching and distributor lookup.
Precision Amplifiers ISL28227FBZ PREC LW NOISE OPERTNL AMP
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4.5V to 40V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
OP AMP, 10 MHz, 3.6 V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4.5V to 40V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; No. of Amplifiers:2RoHS Compliant: Yes
OP-AMP, DUAL, 10MHZ, 3.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4.5V to 40V, ± 2.25V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28227FBZ-T7ATR-ND | ISL28227FBZ-T7A | 777306-ISL28227FBZ-T7A | 687-ISL28227FBZ-T7A | ISL28227FBZ-T7A | ISL28227FBZ-T7A | 41T3958 | 65T7105 | 05AC8467 | ISL28227FBZ-T7A | ISL28227FBZ-T7A |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28227FBZ-T7A | Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Full Reel; No. Of Amplifiers Renesas | Op Amp, 10 Mhz, 3.6 V/us, Soic-8; No. Of Amplifiers Renesas | Op-Amp, Dual, 10Mhz, 3.6V/us, Soic-8; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |||||||
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 3.6 V/µs | 3.60E-6 V/µs | 3.6 V/µs | 3.6 V/µs | 3.6 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Tape & Reel (TR) | -40degC ~ 125degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||||
| Standards | RoHS | RoHS | RoHS | RoHS |