Renesas Electronics Corporation Dual General Purpose Micropower, RRIO Operational Amplifiers ISL28214FHZ-T7

Description
The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications. The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.
Request a Quote Datasheet
Description
The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications. The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual General Purpose Micropower, RRIO Operational Amplifiers - ISL28214FHZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
Dual General Purpose Micropower, RRIO Operational Amplifiers
ISL28214FHZ-T7
Dual General Purpose Micropower, RRIO Operational Amplifiers ISL28214FHZ-T7
The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications. The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.

The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications.
The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28214FHZ-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28214FHZ-T7-ND
Instrumentation, Op Amps, Buffer Amps ISL28214FHZ-T7-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28214FHZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28214FHZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28214FHZ-T7
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28214FHZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28214FHZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28214FHZ-T7
IC OPAMP GP 1 CIRCUIT SOT23-8

IC OPAMP GP 1 CIRCUIT SOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28214FHZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28214FHZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers ISL28214FHZ-T7
IC OPAMP GP 1 CIRCUIT SOT23-8

IC OPAMP GP 1 CIRCUIT SOT23-8

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
ISL28214FHZ-T7
Operational Amplifiers - Op Amps ISL28214FHZ-T7
Operational Amplifiers - Op Amps ISL28214FHZ Pb-Free Dual General Purpose Micropower, RRIO Op

Operational Amplifiers - Op Amps ISL28214FHZ Pb-Free Dual General Purpose Micropower, RRIO Op

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28214FHZ-T7 ISL28214FHZ-T7-ND ISL28214FHZ-T7 ISL28214FHZ-T7 ISL28214FHZ-T7 ISL28214FHZ-T7
Product Name Dual General Purpose Micropower, RRIO Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts
Source Current (IS) 0.3900 milliamps 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
VOS 4 millivolts 0.5000 millivolts
IBIAS 3.00E-6 to 2.00E-5 µA 3.00E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers