Renesas Electronics Corporation Linear - Linear - Comparators - ISL28196FHZ-T7 ISL28196FHZ-T7

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921835-ISL28196FHZ-T 7 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Push-Pull, Rail-to-Rail 6-SOT Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: ISL28196 Categories: Integrated Circuits (ICs) Case / Package: 6-SOT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ISL28196FHZ-T7CT, ISL28196FHZ-T7TR, ISL28196FHZT7, ISL28196FHZ-T7DKR
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921835-ISL28196FHZ-T 7 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Push-Pull, Rail-to-Rail 6-SOT Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: ISL28196 Categories: Integrated Circuits (ICs) Case / Package: 6-SOT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ISL28196FHZ-T7CT, ISL28196FHZ-T7TR, ISL28196FHZT7, ISL28196FHZ-T7DKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - ISL28196FHZ-T7 - ISL28196FHZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - ISL28196FHZ-T7
ISL28196FHZ-T7
Linear - Linear - Comparators - ISL28196FHZ-T7 ISL28196FHZ-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 921835-ISL28196FHZ-T 7 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Push-Pull, Rail-to-Rail 6-SOT Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Family Name: ISL28196 Categories: Integrated Circuits (ICs) Case / Package: 6-SOT ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ISL28196FHZ-T7CT, ISL28196FHZ-T7TR, ISL28196FHZT7, ISL28196FHZ-T7DKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921835-ISL28196FHZ-T7
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Push-Pull, Rail-to-Rail 6-SOT
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL28196
Categories: Integrated Circuits (ICs)
Case / Package: 6-SOT
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL28196FHZ-T7CT, ISL28196FHZ-T7TR, ISL28196FHZT7, ISL28196FHZ-T7DKR

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - ISL28196FHZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
ISL28196FHZ-T7
Integrated Circuits (ICs) - Linear - Comparators ISL28196FHZ-T7
IC COMPARATOR RRIO 2.5UA SOT23-6

IC COMPARATOR RRIO 2.5UA SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number ISL28196FHZ-T7 ISL28196FHZ-T7
Product Name Linear - Linear - Comparators - ISL28196FHZ-T7 Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
 - 74FCT521ZATSO - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers