The ISL28194 is micropower op amps optimized for low-power applications. The part is designed for single-supply operation from 1.8V to 5.5V, making it suitable for applications with two 1.5V alkaline batteries. The ISL28194 consumes typically 330nA of supply current . The part feature rail-to-rail input and output swing (RRIO), allowing for maximum battery usage.
Equipped with a shutdown pin, the part draw typically 2nA when off. The combination of small footprint, low power, single supply, and rail-to-rail operation makes it ideally suited for all battery operated device.
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO6
1.15dB Op Amp, 3.5kHz BW, 1.8-5.5V, 100dB CMRR/PSRR, SOT-23 Product overview: ISL28194FHZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5kHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5kHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28194FHZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 63223-ISL28194FHZ-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0012 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 330nA
Channel Output Current: 12mA
Gain Bandwidth Product (GBP): 3.5kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Sensing & Instrumentation
Quantity per package: 3k pcs
OPERATIONAL AMPLIFIER, 1 FUNC, 2
Operational Amplifiers - Op Amps ISL28194FHZ ULTRA SMALL 330NA SNGL SPY
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:3.5kHz; Slew Rate:0.0012V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 6SOT
| Renesas Electronics Corporation | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28194FHZ-T7 | ISL28194FHZ-T7CT-ND | ISL28194FHZ-T7 | 687-ISL28194FHZ-T7 | 63223-ISL28194FHZ-T7 | ISL28194FHZ-T7 | ISL28194FHZ-T7 | ISL28194FHZ-T7 | 52M5494 | ISL28194FHZ-T7 |
| Product Name | Ultra-Small, 330nA and 1µA Single Supply, Rail-to-Rail Input/Output (RRIO) Op Amps | Instrumentation, Op Amps, Buffer Amps | 3.5kHz 5.5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28194FHZ-T7 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Full Reel; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | |||||
| Source Current (IS) | 3.30E-4 milliamps | 3.30E-4 milliamps | 3.30E-4 milliamps | 3.30E-4 milliamps | 3.30E-4 milliamps | |||||
| VOS | 2 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||
| IBIAS | 1.50E-5 to 8.00E-5 µA | 1.50E-5 µA | 1.50E-5 µA |