IC OPAMP R-R SGL ULN SOT23-6 Product overview: ISL28190FHZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28190FHZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 105970-ISL28190FHZ-T
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 170MHz
Amplifier Type: Voltage Feedback
Slew Rate: 50 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 240μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 5.5 V, ±1.5 V to 2.75 V
Operating Supply Current: 8.5mA
Channel Output Current: 144mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 900uV Offset-Max, BICMOS, PDSO6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-SOT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-SOT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-SOT
IC OPAMP R-R SGL ULN SOT23-6
IC VOLTAGE FEEDBACK 1 CIRC 6SOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ISL28190FHZ-T7 | 105970-ISL28190FHZ-T7 | ISL28190FHZ-T7 | ISL28190FHZ-T7 | ISL28190FHZ-T7 | ISL28190FHZ-T7 |
| Product Name | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28190FHZ-T7 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||
| Slew Rate | 50 V/µs | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | ||
| Bandwidth | 170 MHz | 170 MHz | 170 MHz | 170 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Cut Tape (CT) | SOT; SOT23; SOT-23-6 | SOP; TSOP6 | SOT; SOT23; SOT-23-6 | Surface Mount |