The ISL28177 is an OP07 replacement featuring low input offset voltage, low input bias current, and competitive noise and AC performance. The ESD ratings are best among competitive parts at 5kV HBM, 300V MM, and 2.2kV CDM. The amplifier operates over the 6V (±3V) to 40V (±20V) range.brbr Applications include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial sensors.brbr The ISL28177 is available in the SOT23-5 and SOIC-8 packages and operates over the extended temperature range to -40°C to +125°C.
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers ISL28177FBZ 40V GEN PUR PREC OPERTNL
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28177FBZ-T7A | ISL28177FBZ-T7ATR-ND | ISL28177FBZ-T7A | ISL28177FBZ-T7A | ISL28177FBZ-T7A | ISL28177FBZ-T7A |
| Product Name | 40V General Purpose Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 6 to 40 volts | 6 volts | ||||
| Source Current (IS) | 1.18 milliamps | 1.18 milliamps | 1.18 milliamps | 1.18 milliamps | ||
| VOS | 0.1500 millivolts | 0.1500 millivolts | ||||
| IBIAS | 2.00E-4 µA | 2.00E-4 µA |