Renesas Electronics Corporation 0.2MHz SOT-23 Operational Amplifier IC ISL28168FHZ-T7A

Description
Operational Amplifier
Request a Quote Datasheet
Description
Operational Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL28168FHZ-T7A - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier

Operational Amplifier

Supplier's Site Datasheet
Singapore, Singapore
0.2MHz SOT-23 Operational Amplifier IC
687-ISL28168FHZ-T7A
0.2MHz SOT-23 Operational Amplifier IC 687-ISL28168FHZ-T7A
OP-AMP, 1800uV OFFSET-MAX, 0.2MHz BAND WIDTH, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: ISL28168FHZ-T7A from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28168FHZ-T7A can be used for catalog matching and distributor lookup.

OP-AMP, 1800uV OFFSET-MAX, 0.2MHz BAND WIDTH, PDSO6, ROHS COMPLIANT, SOT-23, 6 PIN Product overview: ISL28168FHZ-T7A from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28168FHZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28168FHZ-T7A - 1048253-ISL28168FHZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28168FHZ-T7A
1048253-ISL28168FHZ-T7A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28168FHZ-T7A 1048253-ISL28168FHZ-T7A
Manufacturer: Intersil Win Source Part Number: 1048253-ISL28168FHZ- T7A Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 420kHz Amplifier Type: General Purpose Slew Rate: 0.1 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 90μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V Operating Supply Current: 34μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 200kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Intersil
Win Source Part Number: 1048253-ISL28168FHZ-T7A
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 420kHz
Amplifier Type: General Purpose
Slew Rate: 0.1 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 90μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Operating Supply Current: 34μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 200kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28168FHZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28168FHZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28168FHZ-T7A
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28168FHZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28168FHZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28168FHZ-T7A
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28168FHZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28168FHZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28168FHZ-T7A
IC OPAMP GP 1 CIRCUIT 6SOT

IC OPAMP GP 1 CIRCUIT 6SOT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28168FHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28168FHZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers ISL28168FHZ-T7A
IC OPAMP GP 1 CIRCUIT 6SOT

IC OPAMP GP 1 CIRCUIT 6SOT

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28168FHZ-T7A 687-ISL28168FHZ-T7A 1048253-ISL28168FHZ-T7A ISL28168FHZ-T7A ISL28168FHZ-T7A ISL28168FHZ-T7A
Product Name 0.2MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28168FHZ-T7A Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Package Type SOP; TSOP6 Cut Tape SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6 Surface Mount
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete Removed
Slew Rate 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 1.00E-7 V/µs
Bandwidth 0.2000 MHz 0.2000 MHz 0.4200 MHz 0.4200 MHz
Unlock Full Specs
to access all available technical data