The ISL28133 is a single micropower, chopper stabilized operational amplifier that is optimized for single supply operation from 1.8V to 5.5V. Its low supply current of 18µA and wide input range enable the ISL28133 to be an excellent general purpose op amp for a range of applications. The ISL28133 is ideal for handheld devices that operate off 2 AA or single Li-ion batteries.
The ISL28133 is available in the 5 Ld SOT-23, the 5 Ld SC70 and the 6 Ld 1.6mmx1.6mm µTDFN packages. All devices operate over the extended temperature range of -40°C to +125°C.
Manufacturer: Intersil
Win Source Part Number: 1048248-ISL28133FHZ-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.2 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 18μA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 400kHz
Alternative Parts (Cross-Reference): LTC2050IS5#TRPBF; OPA333AMDBVREPG4; ISL28133FHZ-T7;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: ISL28133FHZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28133FHZ-T7A can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Precision Amplifiers ISL28133FHZ MICROPWR PRCSN 5V CMOS OPER
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP CHOPPER 400KHZ SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | ISL28133FHZ-T7A | 1048248-ISL28133FHZ-T7A | 687-ISL28133FHZ-T7A | ISL28133FHZ-T7ATR-ND | ISL28133FHZ-T7A | ISL28133FHZ-T7A | ISL28133FHZ-T7A | 391-ISL28133FHZ-T7A | ISL28133FHZ-T7A |
| Product Name | Single Micropower, Chopper Stabilized, RRIO Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28133FHZ-T7A | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP CHOPPER 400KHZ SOT23-5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| Source Current (IS) | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | ||||
| VOS | 0.0080 millivolts | 0.0020 millivolts | 0.0020 millivolts | ||||||
| IBIAS | 3.00E-5 to 3.00E-4 µA | 3.00E-5 µA | 3.00E-5 µA |