General Purpose Amplifier 1 Circuit 8-MSOP
General Purpose Amplifier 1 Circuit 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28127FUBZ-T7ATR-ND | ISL28127FUBZ-T7A | ISL28127FUBZ-T7A | ISL28127FUBZ-T7A |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 3.60E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| Standards | RoHS |