Renesas Electronics Corporation Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors ISL28022FRZ-T7A

Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Applications: Digital Power Monitor Voltage - Input: 0V ~ 60V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Applications: Digital Power Monitor Voltage - Input: 0V ~ 60V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Applications: Digital Power Monitor Voltage - Input: 0V ~ 60V Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3)

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Applications: Digital Power Monitor
Voltage - Input: 0V ~ 60V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - ISL28022FRZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
ISL28022FRZ-T7A
PMIC - Power Supply Controllers, Monitors ISL28022FRZ-T7A
IC PWR MONITOR 16QFN

IC PWR MONITOR 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number ISL28022FRZ-T7A
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 74FCT240ASC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details