Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors ISL28022FRZ-T

Description
Win Source Part Number: 1351035-ISL28022FRZ- T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Digital Power Monitor Standard Package: 6,000 Voltage - Input: 0V ~ 60V Current - Supply: 700 µA Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL28022
Request a Quote Datasheet
Description
Win Source Part Number: 1351035-ISL28022FRZ- T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Digital Power Monitor Standard Package: 6,000 Voltage - Input: 0V ~ 60V Current - Supply: 700 µA Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL28022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1351035-ISL28022FRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1351035-ISL28022FRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1351035-ISL28022FRZ-T
Win Source Part Number: 1351035-ISL28022FRZ- T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Digital Power Monitor Standard Package: 6,000 Voltage - Input: 0V ~ 60V Current - Supply: 700 µA Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL28022

Win Source Part Number: 1351035-ISL28022FRZ-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Digital Power Monitor
Standard Package: 6,000
Voltage - Input: 0V ~ 60V
Current - Supply: 700 µA
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL28022

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - ISL28022FRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
ISL28022FRZ-T
PMIC - Power Supply Controllers, Monitors ISL28022FRZ-T
IC PWR MONITOR 16QFN

IC PWR MONITOR 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1351035-ISL28022FRZ-T ISL28022FRZ-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2466628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details