Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28006FH100Z-T7 ISL28006FH100Z-T7

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 852605-ISL28006FH100 Z-T7 Features: Amplifier 1 Circuit Package: Reel - TR Family Name: ISL28006 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -ISL28006FH100Z-T7, ISL28006FH100ZT7, ISL28006FH100Z-T7CT, ISL28006FH100Z-T7TR, ISL28006FH100Z-T7DKR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 852605-ISL28006FH100 Z-T7 Features: Amplifier 1 Circuit Package: Reel - TR Family Name: ISL28006 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -ISL28006FH100Z-T7, ISL28006FH100ZT7, ISL28006FH100Z-T7CT, ISL28006FH100Z-T7TR, ISL28006FH100Z-T7DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28006FH100Z-T7 - 852605-ISL28006FH100Z-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28006FH100Z-T7
852605-ISL28006FH100Z-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28006FH100Z-T7 852605-ISL28006FH100Z-T7
Manufacturer: Renesas Electronics America Win Source Part Number: 852605-ISL28006FH100 Z-T7 Features: Amplifier 1 Circuit Package: Reel - TR Family Name: ISL28006 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -ISL28006FH100Z-T7, ISL28006FH100ZT7, ISL28006FH100Z-T7CT, ISL28006FH100Z-T7TR, ISL28006FH100Z-T7DKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 852605-ISL28006FH100Z-T7
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: ISL28006
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -ISL28006FH100Z-T7, ISL28006FH100ZT7, ISL28006FH100Z-T7CT, ISL28006FH100Z-T7TR, ISL28006FH100Z-T7DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 852605-ISL28006FH100Z-T7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28006FH100Z-T7
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
DC to 5MHz, High-Accuracy Current Sensor with Reference or Fault Output - ACS37031LMYATR-090B3 - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Inductive; Hall-Effect
Electrical Output Voltage
View Details
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers