Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28005FH50Z-T7A ISL28005FH50Z-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875571-ISL28005FH50Z -T7A Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: ISL28005 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ISL28005FH50Z-T7ACT, ISL28005FH50Z-T7A-ND , ISL28005FH50ZT7A, ISL28005FH50Z-T7ADKR , ISL28005FH50Z-T7ATR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875571-ISL28005FH50Z -T7A Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: ISL28005 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ISL28005FH50Z-T7ACT, ISL28005FH50Z-T7A-ND , ISL28005FH50ZT7A, ISL28005FH50Z-T7ADKR , ISL28005FH50Z-T7ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28005FH50Z-T7A - 875571-ISL28005FH50Z-T7A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28005FH50Z-T7A
875571-ISL28005FH50Z-T7A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28005FH50Z-T7A 875571-ISL28005FH50Z-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 875571-ISL28005FH50Z -T7A Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: ISL28005 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: ISL28005FH50Z-T7ACT, ISL28005FH50Z-T7A-ND , ISL28005FH50ZT7A, ISL28005FH50Z-T7ADKR , ISL28005FH50Z-T7ATR

Manufacturer: Renesas Electronics America
Win Source Part Number: 875571-ISL28005FH50Z-T7A
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL28005
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL28005FH50Z-T7ACT, ISL28005FH50Z-T7A-ND, ISL28005FH50ZT7A, ISL28005FH50Z-T7ADKR, ISL28005FH50Z-T7ATR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 875571-ISL28005FH50Z-T7A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28005FH50Z-T7A
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
CURRENT TRANSDUCER 400A RMS - 1-CTS400ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 600 amps
View Details