Renesas Electronics Corporation 12-Bit Differential Input 200kSPS SAR ADC ISL267817IBZ-T

Description
The ISL267817 is a 12-bit, 200kSPS sampling SAR-type ADC which features excellent linearity over supply and temperature variations, and provides a drop-in compatible alternative to all ADS7817 performance grades. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement accuracy is maintained with input signals up to the supply rails. The reference accepts inputs between 0.1V to 2.5V, providing design flexibility in a wide variety of applications. The ISL267817 also features up to 8kV Human Body Model ESD survivability. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Operating from a 5V supply, power dissipation is 2.15mW at a sampling rate of 200kSPS, and just 25µW between conversions utilizing the Auto Power-Down mode, making the ISL267817 an excellent solution for remote industrial sensors and battery-powered instruments. It is available in the compact, industry-standard 8 Lead SOIC and MSOP packages and is specified for operation over the industrial temperature range (-40°C to +85°C).
Request a Quote
Description
The ISL267817 is a 12-bit, 200kSPS sampling SAR-type ADC which features excellent linearity over supply and temperature variations, and provides a drop-in compatible alternative to all ADS7817 performance grades. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement accuracy is maintained with input signals up to the supply rails. The reference accepts inputs between 0.1V to 2.5V, providing design flexibility in a wide variety of applications. The ISL267817 also features up to 8kV Human Body Model ESD survivability. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Operating from a 5V supply, power dissipation is 2.15mW at a sampling rate of 200kSPS, and just 25µW between conversions utilizing the Auto Power-Down mode, making the ISL267817 an excellent solution for remote industrial sensors and battery-powered instruments. It is available in the compact, industry-standard 8 Lead SOIC and MSOP packages and is specified for operation over the industrial temperature range (-40°C to +85°C).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL267817IBZ-T is a 12-bit, 200kSPS sampling SAR ADC designed for applications requiring high accuracy and low power consumption. It features a fully-differential input that minimizes errors from leakage currents and maintains measurement accuracy with input signals up to the supply rails. The reference voltage range is flexible, accepting inputs from 0.1V to 2.5V, making it suitable for various applications. This ADC operates from a 5V supply with a power dissipation of 2.15mW at the maximum sampling rate, and it can reduce power consumption to just 25µW in Auto Power-Down mode, which is advantageous for battery-operated devices. The device is specified for an industrial temperature range of -40°C to +85°C and offers up to 8kV ESD protection. The serial digital interface is SPI compatible, facilitating easy integration with FPGAs and microcontrollers. The ISL267817IBZ-T is available in compact 8 Lead SOIC and MSOP packages, providing options for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The ISL267817IBZ-T is a 12-bit, 200kSPS sampling SAR ADC designed for applications requiring high accuracy and low power consumption. It features a fully-differential input that minimizes errors from leakage currents and maintains measurement accuracy with input signals up to the supply rails. The reference voltage range is flexible, accepting inputs from 0.1V to 2.5V, making it suitable for various applications. This ADC operates from a 5V supply with a power dissipation of 2.15mW at the maximum sampling rate, and it can reduce power consumption to just 25µW in Auto Power-Down mode, which is advantageous for battery-operated devices. The device is specified for an industrial temperature range of -40°C to +85°C and offers up to 8kV ESD protection. The serial digital interface is SPI compatible, facilitating easy integration with FPGAs and microcontrollers. The ISL267817IBZ-T is available in compact 8 Lead SOIC and MSOP packages, providing options for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
12-Bit Differential Input 200kSPS SAR ADC - ISL267817IBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
12-Bit Differential Input 200kSPS SAR ADC
ISL267817IBZ-T
12-Bit Differential Input 200kSPS SAR ADC ISL267817IBZ-T
The ISL267817 is a 12-bit, 200kSPS sampling SAR-type ADC which features excellent linearity over supply and temperature variations, and provides a drop-in compatible alternative to all ADS7817 performance grades. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement accuracy is maintained with input signals up to the supply rails. The reference accepts inputs between 0.1V to 2.5V, providing design flexibility in a wide variety of applications. The ISL267817 also features up to 8kV Human Body Model ESD survivability. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Operating from a 5V supply, power dissipation is 2.15mW at a sampling rate of 200kSPS, and just 25µW between conversions utilizing the Auto Power-Down mode, making the ISL267817 an excellent solution for remote industrial sensors and battery-powered instruments. It is available in the compact, industry-standard 8 Lead SOIC and MSOP packages and is specified for operation over the industrial temperature range (-40°C to +85°C).

The ISL267817 is a 12-bit, 200kSPS sampling SAR-type ADC which features excellent linearity over supply and temperature variations, and provides a drop-in compatible alternative to all ADS7817 performance grades. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement accuracy is maintained with input signals up to the supply rails.
The reference accepts inputs between 0.1V to 2.5V, providing design flexibility in a wide variety of applications. The ISL267817 also features up to 8kV Human Body Model ESD survivability.
The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Operating from a 5V supply, power dissipation is 2.15mW at a sampling rate of 200kSPS, and just 25µW between conversions utilizing the Auto Power-Down mode, making the ISL267817 an excellent solution for remote industrial sensors and battery-powered instruments. It is available in the compact, industry-standard 8 Lead SOIC and MSOP packages and is specified for operation over the industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISL267817IBZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ISL267817IBZ-T-ND
Analog to Digital Converters (ADC) ISL267817IBZ-T-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - ISL267817IBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ISL267817IBZ-T
Analog to Digital Converters (ADC) ISL267817IBZ-T
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ISL267817IBZ-T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ISL267817IBZ-T
Data Acquisition - Analog to Digital Converters (ADC) ISL267817IBZ-T
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ISL267817IBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ISL267817IBZ-T
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ISL267817IBZ-T
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ISL267817IBZ-T ISL267817IBZ-T-ND ISL267817IBZ-T ISL267817IBZ-T ISL267817IBZ-T
Product Name 12-Bit Differential Input 200kSPS SAR ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width)
Features On-Chip ESD Protection
Resolution 12 bits 12 bits 12 bits
DNL 1 LSB
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Analogue to Digital Converters - 1923224P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details