The ISL26712, ISL26710, ISL26708 are 12-bit, 10-bit and 8-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement accuracy is maintained with input signals up to the supply rails.
The reference accepts inputs from 0.1V to 2.2V for 3V operation and 0.1V to 3.5V for 5V operation, providing design flexibility in a wide variety of applications. The ISL26712/10/08 also features up to 8kV Human Body Model ESD survivability.
The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power dissipation is 8.5mW at a sampling rate of 1MSPS, and just 5µW between conversions utilizing Auto Power-Down mode (with a 5V supply), making the ISL26712/10/08 excellent solutions for remote industrial sensors and battery-powered instruments.
The ISL26712/10/08 are available in an 8 Ld TDFN or an SOT-23 package, and are specified for operation over the Industrial temperature range (–40°C to +85°C).
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
IC ADC 12BIT SAR SOT23-8
IC ADC 12BIT SAR SOT23-8
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-8
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ISL26712IHZ-T | ISL26712IHZ-T-ND | ISL26712IHZ-T | ISL26712IHZ-T | ISL26712IHZ-T |
| Product Name | 12-Bit, 1MSPS SAR ADCs | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | DFN8, SOT8 | SOT-23-8 | SOT-23-8 | SOT-23-8 | |
| Features | On-Chip ESD Protection | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 0.3000 LSB | ||||
| INL | 0.4000 LSB |