Renesas Electronics Corporation 10-Bit, 1MSPS SAR ADCs ISL26710IRTZ

Description
The ISL26712, ISL26710, ISL26708 are 12-bit, 10-bit and 8-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement accuracy is maintained with input signals up to the supply rails. The reference accepts inputs from 0.1V to 2.2V for 3V operation and 0.1V to 3.5V for 5V operation, providing design flexibility in a wide variety of applications. The ISL26712/10/08 also features up to 8kV Human Body Model ESD survivability. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power dissipation is 8.5mW at a sampling rate of 1MSPS, and just 5µW between conversions utilizing Auto Power-Down mode (with a 5V supply), making the ISL26712/10/08 excellent solutions for remote industrial sensors and battery-powered instruments. The ISL26712/10/08 are available in an 8 Ld TDFN or an SOT-23 package, and are specified for operation over the Industrial temperature range (–40°C to +85°C).
Request a Quote Datasheet
Description
The ISL26712, ISL26710, ISL26708 are 12-bit, 10-bit and 8-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement accuracy is maintained with input signals up to the supply rails. The reference accepts inputs from 0.1V to 2.2V for 3V operation and 0.1V to 3.5V for 5V operation, providing design flexibility in a wide variety of applications. The ISL26712/10/08 also features up to 8kV Human Body Model ESD survivability. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power dissipation is 8.5mW at a sampling rate of 1MSPS, and just 5µW between conversions utilizing Auto Power-Down mode (with a 5V supply), making the ISL26712/10/08 excellent solutions for remote industrial sensors and battery-powered instruments. The ISL26712/10/08 are available in an 8 Ld TDFN or an SOT-23 package, and are specified for operation over the Industrial temperature range (–40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Bit, 1MSPS SAR ADCs - ISL26710IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
10-Bit, 1MSPS SAR ADCs
ISL26710IRTZ
10-Bit, 1MSPS SAR ADCs ISL26710IRTZ
The ISL26712, ISL26710, ISL26708 are 12-bit, 10-bit and 8-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement accuracy is maintained with input signals up to the supply rails. The reference accepts inputs from 0.1V to 2.2V for 3V operation and 0.1V to 3.5V for 5V operation, providing design flexibility in a wide variety of applications. The ISL26712/10/08 also features up to 8kV Human Body Model ESD survivability. The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power dissipation is 8.5mW at a sampling rate of 1MSPS, and just 5µW between conversions utilizing Auto Power-Down mode (with a 5V supply), making the ISL26712/10/08 excellent solutions for remote industrial sensors and battery-powered instruments. The ISL26712/10/08 are available in an 8 Ld TDFN or an SOT-23 package, and are specified for operation over the Industrial temperature range (–40°C to +85°C).

The ISL26712, ISL26710, ISL26708 are 12-bit, 10-bit and 8-bit, 1MSPS sampling SAR-type ADCs featuring excellent linearity over supply and temperature variations. The robust, fully-differential input offers high impedance to minimize errors due to leakage currents, and the specified measurement accuracy is maintained with input signals up to the supply rails.
The reference accepts inputs from 0.1V to 2.2V for 3V operation and 0.1V to 3.5V for 5V operation, providing design flexibility in a wide variety of applications. The ISL26712/10/08 also features up to 8kV Human Body Model ESD survivability.
The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power dissipation is 8.5mW at a sampling rate of 1MSPS, and just 5µW between conversions utilizing Auto Power-Down mode (with a 5V supply), making the ISL26712/10/08 excellent solutions for remote industrial sensors and battery-powered instruments.
The ISL26712/10/08 are available in an 8 Ld TDFN or an SOT-23 package, and are specified for operation over the Industrial temperature range (–40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISL26710IRTZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ISL26710IRTZ-ND
Analog to Digital Converters (ADC) ISL26710IRTZ-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)

Buy Now Datasheet
10BIT Analog-to-Digital Converter IC - 700-ISL26710IRTZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-ISL26710IRTZ
10BIT Analog-to-Digital Converter IC 700-ISL26710IRTZ
IC ADC 10BIT SAR 8TDFN Product overview: ISL26710IRTZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ISL26710IRTZ can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 8TDFN Product overview: ISL26710IRTZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ISL26710IRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ISL26710IRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ISL26710IRTZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ISL26710IRTZ
IC ADC 10BIT SAR 8TDFN

IC ADC 10BIT SAR 8TDFN

Supplier's Site
Analog to Digital Converters (ADC) - ISL26710IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ISL26710IRTZ
Analog to Digital Converters (ADC) ISL26710IRTZ
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-TDFN (3x3)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ISL26710IRTZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ISL26710IRTZ
Data Acquisition - Analog to Digital Converters (ADC) ISL26710IRTZ
IC ADC 10BIT SAR 8TDFN

IC ADC 10BIT SAR 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ISL26710IRTZ ISL26710IRTZ-ND 700-ISL26710IRTZ ISL26710IRTZ ISL26710IRTZ ISL26710IRTZ
Product Name 10-Bit, 1MSPS SAR ADCs Analog to Digital Converters (ADC) 10BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type DFN8, SOT8 8-WDFN Exposed Pad Tube 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Features On-Chip ESD Protection
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 0.1000 LSB
INL 0.1000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Specs
Package Type QFP; 44-MQFP (10x10)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analogue to Digital Converters - 1904993P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Resolution 24 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
10BIT Analog-to-Digital Converter IC - 700-SI8900B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type UART
Package Type Tube
Packing Method Tube
View Details
7 suppliers