The ISL26315FVZ-T7A is a 12-bit, low-power analog-to-digital converter (ADC) designed for applications requiring single-ended inputs. It supports a sampling rate of 125 kSPS and features four input channels. The device operates with a supply voltage range of 2.7V to 5.25V and consumes a typical operating current of 2.2 mA, with a power-down current of 8 µA between conversions. The ADC is characterized by excellent differential non-linearity of 0.7 LSB maximum and low total harmonic distortion of -86 dB typical. It is compatible with SPI digital interfaces, making it suitable for integration with various microcontrollers and FPGAs. The ISL26315FVZ-T7A is rated for operation over an industrial temperature range of -40°C to +125°C and offers robust ESD protection with a 5 kV Human Body Model rating. It is available in a 16-lead TSSOP package, facilitating space-efficient designs.
The ISL26310, ISL26311, ISL26312, ISL26313, ISL26314, ISL26315 and ISL26319 family of sampling SAR-type ADCs feature excellent linearity over supply and temperature variations, and offer versions with 1-, 2-, 4- and 8-channel single-ended inputs, and 1-, 2- and 4-channel differential inputs. A proprietary input multiplexer and combination buffer amplifier reduces the input drive requirements, resulting in lower cost and reduced board space. Specified measurement accuracy is maintained with input signals up to VDD.
Members of the ISL26310, ISL26311, ISL26312, ISL26313, ISL26314, ISL26315 and ISL26319 family of Low-Power ADCs offer pinout intercompatibility, differing only in the analog inputs, to support quick replication of proven layouts across multiple design platforms.
The serial digital interface is SPI compatible and is easily interfaced to popular FPGAs and microcontrollers. Power consumption is limited to 11mW at a sampling rate of 125kSPS, and an operating current of just 8µA typical between conversions, when configured for Auto Power-down mode.
The ISL26310, ISL26311, ISL26312, ISL26313, ISL26314, ISL26315, ISL26319 feature up to 5kV Human Body Model ESD survivability and are available in the popular SOIC and TSSOP packages. Performance is specified for operation over the full industrial temperature range (-40°C to +125°C).
12 Bit Analog to Digital Converter 5 Input 1 SAR 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
12 Bit Analog to Digital Converter 5 Input 1 SAR 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ISL26315FVZ-T7A | ISL26315FVZ-T7ATR-ND | ISL26315FVZ-T7A | ISL26315FVZ-T7A | ISL26315FVZ-T7A |
| Product Name | 12-bit, 125kSPS Low-power ADCs with Single-ended and Differential Inputs and Multiple Input Channels | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Features | On-Chip ESD Protection | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 0.7000 LSB | ||||
| INL | 0.7000 LSB |