Renesas Electronics Corporation Low-Noise 24-bit Delta Sigma ADC ISL26132AVZ-T

Description
The ISL26132 and ISL26134 are complete analog front ends for high resolution measurement applications. These 24-bit Delta-Sigma Analog-to-Digital Converters include a very low-noise amplifier and are available as either two or four differential multiplexer inputs. The devices offer the same pinout as the ADS1232 and ADS1234 devices and are functionally compatible with these devices. The ISL26132 and ISL26134 offer improved noise performance at 10Sps and 80Sps conversion rates. The on-chip low-noise programmable-gain amplifier provides gains of 1x/2x/64x/128x. The 128x gain setting provides an input range of ±9.766mVFS when using a 2.5V reference. The high input impedance allows direct connection of sensors, such as load cell bridges to ensure the specified measurement accuracy without additional circuitry. The inputs accept signals 100mV outside the supply rails when the device is set for unity gain. The Delta-Sigma ADC features a third order modulator providing up to 21.6-bit noise-free performance. The device can be operated from an external clock source, crystal (4.9152MHz typical), or the on-chip oscillator. The two channel ISL26132 is available in a 24 Ld TSSOP package and the four channel ISL26134 is available in a 28 Ld TSSOP package. Both are specified for operation over the automotive temperature range (-40°C to +105°C).
Request a Quote Datasheet
Description
The ISL26132 and ISL26134 are complete analog front ends for high resolution measurement applications. These 24-bit Delta-Sigma Analog-to-Digital Converters include a very low-noise amplifier and are available as either two or four differential multiplexer inputs. The devices offer the same pinout as the ADS1232 and ADS1234 devices and are functionally compatible with these devices. The ISL26132 and ISL26134 offer improved noise performance at 10Sps and 80Sps conversion rates. The on-chip low-noise programmable-gain amplifier provides gains of 1x/2x/64x/128x. The 128x gain setting provides an input range of ±9.766mVFS when using a 2.5V reference. The high input impedance allows direct connection of sensors, such as load cell bridges to ensure the specified measurement accuracy without additional circuitry. The inputs accept signals 100mV outside the supply rails when the device is set for unity gain. The Delta-Sigma ADC features a third order modulator providing up to 21.6-bit noise-free performance. The device can be operated from an external clock source, crystal (4.9152MHz typical), or the on-chip oscillator. The two channel ISL26132 is available in a 24 Ld TSSOP package and the four channel ISL26134 is available in a 28 Ld TSSOP package. Both are specified for operation over the automotive temperature range (-40°C to +105°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Noise 24-bit Delta Sigma ADC - ISL26132AVZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Low-Noise 24-bit Delta Sigma ADC
ISL26132AVZ-T
Low-Noise 24-bit Delta Sigma ADC ISL26132AVZ-T
The ISL26132 and ISL26134 are complete analog front ends for high resolution measurement applications. These 24-bit Delta-Sigma Analog-to-Digital Converters include a very low-noise amplifier and are available as either two or four differential multiplexer inputs. The devices offer the same pinout as the ADS1232 and ADS1234 devices and are functionally compatible with these devices. The ISL26132 and ISL26134 offer improved noise performance at 10Sps and 80Sps conversion rates. The on-chip low-noise programmable-gain amplifier provides gains of 1x/2x/64x/128x. The 128x gain setting provides an input range of ±9.766mVFS when using a 2.5V reference. The high input impedance allows direct connection of sensors, such as load cell bridges to ensure the specified measurement accuracy without additional circuitry. The inputs accept signals 100mV outside the supply rails when the device is set for unity gain. The Delta-Sigma ADC features a third order modulator providing up to 21.6-bit noise-free performance. The device can be operated from an external clock source, crystal (4.9152MHz typical), or the on-chip oscillator. The two channel ISL26132 is available in a 24 Ld TSSOP package and the four channel ISL26134 is available in a 28 Ld TSSOP package. Both are specified for operation over the automotive temperature range (-40°C to +105°C).

The ISL26132 and ISL26134 are complete analog front ends for high resolution measurement applications. These 24-bit Delta-Sigma Analog-to-Digital Converters include a very low-noise amplifier and are available as either two or four differential multiplexer inputs. The devices offer the same pinout as the ADS1232 and ADS1234 devices and are functionally compatible with these devices. The ISL26132 and ISL26134 offer improved noise performance at 10Sps and 80Sps conversion rates.
The on-chip low-noise programmable-gain amplifier provides gains of 1x/2x/64x/128x. The 128x gain setting provides an input range of ±9.766mVFS when using a 2.5V reference. The high input impedance allows direct connection of sensors, such as load cell bridges to ensure the specified measurement accuracy without additional circuitry. The inputs accept signals 100mV outside the supply rails when the device is set for unity gain.
The Delta-Sigma ADC features a third order modulator providing up to 21.6-bit noise-free performance. The device can be operated from an external clock source, crystal (4.9152MHz typical), or the on-chip oscillator.
The two channel ISL26132 is available in a 24 Ld TSSOP package and the four channel ISL26134 is available in a 28 Ld TSSOP package. Both are specified for operation over the automotive temperature range (-40°C to +105°C).

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ISL26132AVZ-T
1189528-ISL26132AVZ-T
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ISL26132AVZ-T 1189528-ISL26132AVZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189528-ISL26132AVZ- T Packaging: Tape and Reel Mounting Style: SMD Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 2 Input Type: Differential Architecture: Sigma-Delta Sampling Rate (Per Second): 80 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: ISL26132 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189528-ISL26132AVZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Sampling Rate (Per Second): 80
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: ISL26132
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
24BIT Analog-to-Digital Converter IC - 700-ISL26132AVZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Analog-to-Digital Converter IC
700-ISL26132AVZ-T
24BIT Analog-to-Digital Converter IC 700-ISL26132AVZ-T
IC ADC 24BIT SIGMA-DELTA 24TSSOP Product overview: ISL26132AVZ-T from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ISL26132AVZ-T can be used for catalog matching and distributor lookup.

IC ADC 24BIT SIGMA-DELTA 24TSSOP Product overview: ISL26132AVZ-T from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ISL26132AVZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISL26132AVZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ISL26132AVZ-T-ND
Analog to Digital Converters (ADC) ISL26132AVZ-T-ND
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ISL26132AVZ-T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ISL26132AVZ-T
Data Acquisition - Analog to Digital Converters (ADC) ISL26132AVZ-T
IC ADC 24BIT SIGMA-DELTA 24TSSOP

IC ADC 24BIT SIGMA-DELTA 24TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISL26132AVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ISL26132AVZ-T
Analog to Digital Converters (ADC) ISL26132AVZ-T
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ISL26132AVZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ISL26132AVZ-T
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ISL26132AVZ-T
IC ADC 24BIT SIGMA-DELTA 24TSSOP

IC ADC 24BIT SIGMA-DELTA 24TSSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ISL26132AVZ-T 1189528-ISL26132AVZ-T 700-ISL26132AVZ-T ISL26132AVZ-T-ND ISL26132AVZ-T ISL26132AVZ-T ISL26132AVZ-T
Product Name Low-Noise 24-bit Delta Sigma ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ISL26132AVZ-T 24BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP SSOP Tape & Reel (TR) TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) 24-TSSOP (0.173\", 4.40mm Width)
Resolution 24 bits 24 bits 24 bits 24 bits
Dissipation 50 milliwatts 68 milliwatts
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI
Packing Method Tape Reel; Tape and Reel Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers