Manufacturer: Intersil
Win Source Part Number: 1048231-ISL24832IRZ-
Packaging: Reel - TR
Type: Gamma Correction Reference
Applications: TFT-LCD Monitors
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-QFN Exposed Pad (5x6)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC VIDEO GAMMA CORRECT REF 32QFN / Video Generator IC I2C 32-QFN (5x6) Package Product overview: ISL24832IRZ-T13 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ISL24832IRZ-T13 can be used for catalog matching and distributor lookup.
IC VIDEO GAMMA CORRECT REF 32QFN
Video Generator IC I²C 32-QFN (5x6) Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1048231-ISL24832IRZ-T13 | 684-ISL24832IRZ-T13 | ISL24832IRZ-T13 | ISL24832IRZ-T13 |
| Product Name | Linear - Linear - Video Processing - ISL24832IRZ-T13 | QFN Video Processing Ic | Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |