Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
IC DGTL POT 50KOHM 128TAP 10MSOP Product overview: ISL23711UIU10Z-T from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23711UIU10Z-T
Manufacturer: Intersil
Win Source Part Number: 777297-ISL23711UIU10
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: ±2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±50 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Part Status: Obsolete(EOL)
Family Name: ISL23711
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): ISL23711UIU10; ISL23711UIU10Z;
Introduction Date: September 23, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
IC DGTL POT 50KOHM 128TAP 10MSOP
IC DGTL POT 50KOHM 128TAP 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL23711UIU10Z-TTR-ND | 717-ISL23711UIU10Z-T | 777297-ISL23711UIU10Z-T | ISL23711UIU10Z-T | ISL23711UIU10Z-T | ISL23711UIU10Z-T |
| Product Name | Digital Potentiometers | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23711UIU10Z-T | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | ? to 5.5 volts |