Renesas Electronics Corporation Data Acquisition - Digital Potentiometers ISL23425UFRUZ-TK

Description
IC DGT POT 50KOHM 256TAP 16UTQFN
Datasheet
Description
IC DGT POT 50KOHM 256TAP 16UTQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - ISL23425UFRUZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23425UFRUZ-TK
Data Acquisition - Digital Potentiometers ISL23425UFRUZ-TK
IC DGT POT 50KOHM 256TAP 16UTQFN

IC DGT POT 50KOHM 256TAP 16UTQFN

Supplier's Site Datasheet
Digital Potentiometers - ISL23425UFRUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23425UFRUZ-TK
Digital Potentiometers ISL23425UFRUZ-TK
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 16-UTQFN (2.6x1.8)

Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 16-UTQFN (2.6x1.8)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL23425UFRUZ-TK ISL23425UFRUZ-TK
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms
Temperature Coefficient 65 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details