Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
IC DGT POT 50KOHM 256TAP 20TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL23345UFVZ | ISL23345UFVZ |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 50000 ohms | |
| Temperature Coefficient | 65 ±ppm/°C | |
| Operating DC Voltage | 1.2 volts |