The ISL23325 is a volatile, low voltage, low noise, low power, 256-Tap, dual digitally controlled potentiometer (DCP) with an Isup2/supC Bus™ interface. It integrates two DCP cores, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr Each digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WRi, i = 0, 1) that can be directly written to and read by the user. The contents of the WRi controls the position of the wiper. When powered on, the wiper of each DCP will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23325 make it an ideal choice for use in battery operated equipment. In addition, the ISL23325 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23325 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
IC DGT POT 10KOHM 256TAP 16UTQFN Product overview: ISL23325WFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23325WFRUZ-T7
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)
DIGITAL POTENTIOMETER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC DGT POT 10KOHM 256TAP 16UTQFN
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-UTQFN (2.6x1.8)
IC DGT POT 10KOHM 256TAP 16UTQFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL23325WFRUZ-T7A | 717-ISL23325WFRUZ-T7A | ISL23325WFRUZ-T7ACT-ND | 85AJ2997 | ISL23325WFRUZ-T7A | ISL23325WFRUZ-T7A | ISL23325WFRUZ-T7A |
| Product Name | Dual, 256-Tap, Low Voltage Digitally Controlled Potentiometer (XDCP™) | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometer, -40 To 125Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | TSSOP14, uTQFN16 | 16-UFQFN | Surface Mount Technology (SMT / SMD); 16-UFQFN | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | |||||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |