Renesas Electronics Corporation Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23318WFRUZ-T7A

Description
The ISL23318 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 128 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23318s wiper will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23318 make it an ideal choice for use in battery operated equipment. In addition, the ISL23318 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23318 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL23318 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 128 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23318s wiper will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23318 make it an ideal choice for use in battery operated equipment. In addition, the ISL23318 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23318 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™) - ISL23318WFRUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™)
ISL23318WFRUZ-T7A
Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23318WFRUZ-T7A
The ISL23318 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 128 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23318s wiper will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23318 make it an ideal choice for use in battery operated equipment. In addition, the ISL23318 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23318 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL23318 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 128 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23318s wiper will always commence at mid-scale (64 tap position).brbr The low voltage, low power consumption, and small package of the ISL23318 make it an ideal choice for use in battery operated equipment. In addition, the ISL23318 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23318 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-ISL23318WFRUZ-T7A
10KOHM Digital Potentiometer 717-ISL23318WFRUZ-T7A
IC DGT POT 10KOHM 128TAP 10UTQFN Product overview: ISL23318WFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23318WFRUZ-T7 A can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 128TAP 10UTQFN Product overview: ISL23318WFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23318WFRUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - ISL23318WFRUZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23318WFRUZ-T7ATR-ND
Digital Potentiometers ISL23318WFRUZ-T7ATR-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Digital Potentiometers - ISL23318WFRUZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23318WFRUZ-T7ACT-ND
Digital Potentiometers ISL23318WFRUZ-T7ACT-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Digital Potentiometers - ISL23318WFRUZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23318WFRUZ-T7ADKR-ND
Digital Potentiometers ISL23318WFRUZ-T7ADKR-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23318WFRUZ-T7A
1189519-ISL23318WFRUZ-T7A
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23318WFRUZ-T7A 1189519-ISL23318WFRUZ-T7A
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189519-ISL23318WFRU Z-T7A Packaging: Reel Features: Selectable Address Tolerance: ±20% Temperature Coefficient: 175ppm/°C Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (2.1x1.6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL23318 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V ~ 5.5V, 1.7V ~ 5.5V Taps per POT: 128 Resistance - Wiper (Ohms): 70

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189519-ISL23318WFRUZ-T7A
Packaging: Reel
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: 175ppm/°C
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 10-UTQFN (2.1x1.6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: ISL23318
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.2V ~ 5.5V, 1.7V ~ 5.5V
Taps per POT: 128
Resistance - Wiper (Ohms): 70

Buy Now
Data Acquisition - Digital Potentiometers - ISL23318WFRUZ-T7A - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23318WFRUZ-T7A
Data Acquisition - Digital Potentiometers ISL23318WFRUZ-T7A
IC DGT POT 10KOHM 128TAP 10UTQFN

IC DGT POT 10KOHM 128TAP 10UTQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23318WFRUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23318WFRUZ-T7A
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23318WFRUZ-T7A
IC DGT POT 10KOHM 128TAP 10UTQFN

IC DGT POT 10KOHM 128TAP 10UTQFN

Supplier's Site
Digital Potentiometers - ISL23318WFRUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23318WFRUZ-T7A
Digital Potentiometers ISL23318WFRUZ-T7A
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL23318WFRUZ-T7A 717-ISL23318WFRUZ-T7A ISL23318WFRUZ-T7ATR-ND 1189519-ISL23318WFRUZ-T7A ISL23318WFRUZ-T7A ISL23318WFRUZ-T7A ISL23318WFRUZ-T7A
Product Name Single, 128-taps Low Voltage Digitally Controlled Potentiometer (XDCP™) 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23318WFRUZ-T7A Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging MSOP10, uTQFN10 10-UFQFN Surface Mount Technology (SMT / SMD); 10-UFQFN Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data