Renesas Electronics Corporation Low-Power Quad Digital Potentiometer ISL22343UFR20Z

Description
Quad Digitally Controlled Potentiometer (XDCP™), Low Noise, Low Power, I2C® Bus, 256 Taps; QFN20, TSSOP20; Temp Range: -40° to 125°C Product overview: ISL22343UFR20Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22343UFR20Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Digitally Controlled Potentiometer (XDCP™), Low Noise, Low Power, I2C® Bus, 256 Taps; QFN20, TSSOP20; Temp Range: -40° to 125°C Product overview: ISL22343UFR20Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22343UFR20Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Quad Digital Potentiometer
717-ISL22343UFR20Z
Low-Power Quad Digital Potentiometer 717-ISL22343UFR20Z
Quad Digitally Controlled Potentiometer (XDCP™), Low Noise, Low Power, I2C® Bus, 256 Taps; QFN20, TSSOP20; Temp Range: -40° to 125°C Product overview: ISL22343UFR20Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22343UFR20Z can be used for catalog matching and distributor lookup.

Quad Digitally Controlled Potentiometer (XDCP™), Low Noise, Low Power, I2C® Bus, 256 Taps; QFN20, TSSOP20; Temp Range: -40° to 125°C Product overview: ISL22343UFR20Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22343UFR20Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ISL22343UFR20Z - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PQCC20

Digital Potentiometer, 1 Func, 50000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PQCC20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22343UFR20Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22343UFR20Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22343UFR20Z
DIGIPOT, 256 PSTN

DIGIPOT, 256 PSTN

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL22343UFR20Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22343UFR20Z
Data Acquisition - Digital Potentiometers ISL22343UFR20Z
IC DGTL POT 50KOHM 256TAP 20QFN

IC DGTL POT 50KOHM 256TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometers - ISL22343UFR20Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22343UFR20Z
Digital Potentiometers ISL22343UFR20Z
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Buy Now Datasheet
Digital Potentiometers - ISL22343UFR20Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22343UFR20Z
Digital Potentiometers ISL22343UFR20Z
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-ISL22343UFR20Z ISL22343UFR20Z ISL22343UFR20Z ISL22343UFR20Z ISL22343UFR20Z
Product Name Low-Power Quad Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data