Renesas Electronics Corporation Digital Potentiometers ISL22343TFR20Z

Description
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22343TFR20Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22343TFR20Z-ND
Digital Potentiometers ISL22343TFR20Z-ND
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Buy Now Datasheet
 - ISL22343TFR20Z - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 1 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PQCC20

Digital Potentiometer, 1 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PQCC20

Supplier's Site Datasheet
Digital Potentiometers - ISL22343TFR20Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22343TFR20Z
Digital Potentiometers ISL22343TFR20Z
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Buy Now Datasheet
Digital Potentiometers - ISL22343TFR20Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22343TFR20Z
Digital Potentiometers ISL22343TFR20Z
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 20-QFN (5x5)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22343TFR20Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22343TFR20Z
Data Acquisition - Digital Potentiometers ISL22343TFR20Z
IC DGTL POT 100KOHM 256TAP 20QFN

IC DGTL POT 100KOHM 256TAP 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22343TFR20Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22343TFR20Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22343TFR20Z
IC DGTL POT 100KOHM 256TAP 20QFN

IC DGTL POT 100KOHM 256TAP 20QFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL22343TFR20Z-ND ISL22343TFR20Z ISL22343TFR20Z ISL22343TFR20Z ISL22343TFR20Z
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.25 to 5.5 volts 2.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details