Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189509-ISL2111ABZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 3A, 4A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: ISL2111
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 14V
Rise / Fall Time: 9ns, 7.5ns
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: ISL2111ABZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2111ABZ can be used for catalog matching and distributor lookup.
Gate Drivers 100V 4A H-BRDG DRVR 8LD TTL INPUTS
IC, MOSFET DRIVER; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:3A; Sink Current:4A; Supply Voltage Min:8V RoHS Compliant: Yes
DRIVER, MOSFET, HALF BRIDGE, TTL, 8-SOIC; Driver Configuration:Half Bridge; Peak Output Current:3A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:38ns; Output Delay:32ns; RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL2111ABZ-ND | 1189509-ISL2111ABZ | 730-ISL2111ABZ | ISL2111ABZ | 05M7958 | 08X4532 | ISL2111ABZ | ISL2111ABZ |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - ISL2111ABZ | Gate Driver IC | Gate Drivers | Ic, Mosfet Driver; No. Of Channels Renesas | Driver, Mosfet, Half Bridge, Ttl, 8-Soic; Driver Configuration Renesas | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | 4 amps | 3 amps | 4 amps | |||
| Supply Voltage | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to ? volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts | |
| Rise Time | 9 ns | 9 ns | 9 ns | 9 ns |