Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL2100AAR3Z-T ISL2100AAR3Z-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809260-ISL2100AAR3Z- T Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 10ns, 10ns Supplier Device Package: 9-DFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 9-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 2 (1 Year) Supply Voltage (V): 9V ~ 14V Part Number Series: ISL2100A
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809260-ISL2100AAR3Z- T Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 10ns, 10ns Supplier Device Package: 9-DFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 9-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 2 (1 Year) Supply Voltage (V): 9V ~ 14V Part Number Series: ISL2100A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL2100AAR3Z-T - 809260-ISL2100AAR3Z-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL2100AAR3Z-T
809260-ISL2100AAR3Z-T
PMIC - PMIC - Gate Drivers - ISL2100AAR3Z-T 809260-ISL2100AAR3Z-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809260-ISL2100AAR3Z- T Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 10ns, 10ns Supplier Device Package: 9-DFN-EP (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 9-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 2 (1 Year) Supply Voltage (V): 9V ~ 14V Part Number Series: ISL2100A

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809260-ISL2100AAR3Z-T
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3.7V, 7.4V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Rise / Fall Time (Typ): 10ns, 10ns
Supplier Device Package: 9-DFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 9-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 9V ~ 14V
Part Number Series: ISL2100A

Buy Now
PMIC - Gate Drivers - ISL2100AAR3Z-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL2100AAR3Z-T
PMIC - Gate Drivers ISL2100AAR3Z-T
IC GATE DRVR HALF-BRIDGE 9DFN

IC GATE DRVR HALF-BRIDGE 9DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 809260-ISL2100AAR3Z-T ISL2100AAR3Z-T
Product Name PMIC - PMIC - Gate Drivers - ISL2100AAR3Z-T PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 1727-4202-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic - Gates and Inverters - 54H01FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details