IC LED DRIVER OFFL PWM 24QSOP Product overview: ISL1902FAZ-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL1902FAZ-TK can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Forward, SEPIC, Step-Up (Boost) Analog, PWM Dimming 24-QSOP
IC LED DRIVER OFFLINE DIM 24QSOP
IC LED DRIVER OFFL PWM 24QSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ISL1902FAZ-TK | ISL1902FAZ-TK-ND | ISL1902FAZ-TK | ISL1902FAZ-TK |
| Product Name | LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 9 to 20 volts | 9 to 20 volts | 9 to 20 volts | |
| Number of Channels | 1 # | |||
| Package Type | Tape & Reel (TR) |