IC TELECOM INTERFACE 10HMSOP Product overview: ISL1557IUEZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1557IUEZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189480-ISL1557IUEZ
Packaging: Tube
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Supply Current: 6mA
Categories: Integrated Circuits
Supplier Device Package: 10-HMSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: ISL1557
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 12V
IC TELECOM INTERFACE 10HMSOP
Telecom IC Line Interface Unit (LIU) 10-HMSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ISL1557IUEZ | 1189480-ISL1557IUEZ | ISL1557IUEZ | ISL1557IUEZ |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - ISL1557IUEZ | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |