Renesas Electronics Corporation 12V 300MHZ Interface Transceiver IC ISL1557AIUEZ

Description
12V xDSL Differential Line Driver with Enhanced Output Protection | IC LINE DVR DIFF 300MHZ 10HMSOP Product overview: ISL1557AIUEZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 300MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, 300MHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1557AIUEZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V xDSL Differential Line Driver with Enhanced Output Protection | IC LINE DVR DIFF 300MHZ 10HMSOP Product overview: ISL1557AIUEZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 300MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, 300MHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1557AIUEZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 300MHZ Interface Transceiver IC - 702-ISL1557AIUEZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 300MHZ Interface Transceiver IC
702-ISL1557AIUEZ
12V 300MHZ Interface Transceiver IC 702-ISL1557AIUEZ
12V xDSL Differential Line Driver with Enhanced Output Protection | IC LINE DVR DIFF 300MHZ 10HMSOP Product overview: ISL1557AIUEZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 300MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, 300MHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1557AIUEZ can be used for catalog matching and distributor lookup.

12V xDSL Differential Line Driver with Enhanced Output Protection | IC LINE DVR DIFF 300MHZ 10HMSOP Product overview: ISL1557AIUEZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 300MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, 300MHZ, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1557AIUEZ can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - ISL1557AIUEZ - 1189478-ISL1557AIUEZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ISL1557AIUEZ
1189478-ISL1557AIUEZ
Interface - Interface - Telecom - ISL1557AIUEZ 1189478-ISL1557AIUEZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189478-ISL1557AIUEZ Packaging: Tube Mounting Style: SMD Function: Line Interface Unit (LIU) Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: 10-HMSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFSOP, 10-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: ISL1557 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189478-ISL1557AIUEZ
Packaging: Tube
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Supply Current: 6mA
Categories: Integrated Circuits
Supplier Device Package: 10-HMSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-VFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: ISL1557
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 12V

Buy Now
Telecom - ISL1557AIUEZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 10-HMSOP

Telecom IC Line Interface Unit (LIU) 10-HMSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-ISL1557AIUEZ 1189478-ISL1557AIUEZ ISL1557AIUEZ
Product Name 12V 300MHZ Interface Transceiver IC Interface - Interface - Telecom - ISL1557AIUEZ Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details