Renesas Electronics Corporation Interface - Interface - Telecom - ISL1557AIRZ ISL1557AIRZ

Description
Manufacturer: Intersil Win Source Part Number: 069877-ISL1557AIRZ Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: ISL1557A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 4.5 V to 13.2 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): ISL1557AIRZ-T7; Introduction Date: August 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069877-ISL1557AIRZ Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: ISL1557A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 4.5 V to 13.2 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): ISL1557AIRZ-T7; Introduction Date: August 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ISL1557AIRZ - 069877-ISL1557AIRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ISL1557AIRZ
069877-ISL1557AIRZ
Interface - Interface - Telecom - ISL1557AIRZ 069877-ISL1557AIRZ
Manufacturer: Intersil Win Source Part Number: 069877-ISL1557AIRZ Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: ISL1557A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 4.5 V to 13.2 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): ISL1557AIRZ-T7; Introduction Date: August 24, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 069877-ISL1557AIRZ
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: ISL1557A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 4.5 V to 13.2 V
Operating Supply Current: 6mA
Alternative Parts (Cross-Reference): ISL1557AIRZ-T7;
Introduction Date: August 24, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL1557AIRZ
Interface Transceiver IC 710-ISL1557AIRZ
IC TRANSCEIVER 1/0 16QFN Product overview: ISL1557AIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1557AIRZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/0 16QFN Product overview: ISL1557AIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1557AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips - ISL1557AIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips
ISL1557AIRZ
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips ISL1557AIRZ
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips

Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 069877-ISL1557AIRZ 710-ISL1557AIRZ ISL1557AIRZ
Product Name Interface - Interface - Telecom - ISL1557AIRZ Interface Transceiver IC Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD7669JP - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details