Renesas Electronics Corporation Interface - Interface - Telecom - ISL1550IRZ ISL1550IRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189477-ISL1550IRZ Packaging: Tray Mounting Style: SMD Function: Line Driver Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Family Part Number: ISL1550 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): ±4V ~ 6.6V, 8V ~ 13.2V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189477-ISL1550IRZ Packaging: Tray Mounting Style: SMD Function: Line Driver Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Family Part Number: ISL1550 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): ±4V ~ 6.6V, 8V ~ 13.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ISL1550IRZ - 1189477-ISL1550IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ISL1550IRZ
1189477-ISL1550IRZ
Interface - Interface - Telecom - ISL1550IRZ 1189477-ISL1550IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189477-ISL1550IRZ Packaging: Tray Mounting Style: SMD Function: Line Driver Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Family Part Number: ISL1550 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): ±4V ~ 6.6V, 8V ~ 13.2V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189477-ISL1550IRZ
Packaging: Tray
Mounting Style: SMD
Function: Line Driver
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-TQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Family Part Number: ISL1550
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±4V ~ 6.6V, 8V ~ 13.2V

Buy Now
Interface Transceiver IC - 702-ISL1550IRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ISL1550IRZ
Interface Transceiver IC 702-ISL1550IRZ
Single Port, VDSL2 Differential Line Driver | IC LINE DRIVER VDSL2 DIFF 16QFN Product overview: ISL1550IRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1550IRZ can be used for catalog matching and distributor lookup.

Single Port, VDSL2 Differential Line Driver | IC LINE DRIVER VDSL2 DIFF 16QFN Product overview: ISL1550IRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ISL1550IRZ can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - ISL1550IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ISL1550IRZ
Telecom ISL1550IRZ
Telecom IC Line Driver 16-QFN (4x4)

Telecom IC Line Driver 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1189477-ISL1550IRZ 702-ISL1550IRZ ISL1550IRZ
Product Name Interface - Interface - Telecom - ISL1550IRZ Interface Transceiver IC Telecom
Supply Voltage Other; ±4V ~ 6.6V~ 8V ~ 13.2V Other; ±4V ~ 6.6V, 8V ~ 13.2V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI32178-B-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - BTS54040LBBXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details