Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ-T13 ISL1539IVEZ-T13

Description
Manufacturer: Intersil Win Source Part Number: 122842-ISL1539IVEZ-T 13 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 122842-ISL1539IVEZ-T 13 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ-T13 - 122842-ISL1539IVEZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ-T13
122842-ISL1539IVEZ-T13
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ-T13 122842-ISL1539IVEZ-T13
Manufacturer: Intersil Win Source Part Number: 122842-ISL1539IVEZ-T 13 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 122842-ISL1539IVEZ-T13
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: VDSL2
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: ±5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL1539IVEZ-T13
Interface Transceiver IC 710-ISL1539IVEZ-T13
ISL1539IVEZ-T13 Product overview: ISL1539IVEZ-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IVEZ-T13 can be used for catalog matching and distributor lookup.

ISL1539IVEZ-T13 Product overview: ISL1539IVEZ-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IVEZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL1539IVEZ-T13
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL1539IVEZ-T13
IC DRIVER 4/0 24HTSSOP

IC DRIVER 4/0 24HTSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 122842-ISL1539IVEZ-T13 710-ISL1539IVEZ-T13 ISL1539IVEZ-T13
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IVEZ-T13 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3008-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1897586 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details