Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ ISL1539IRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189475-ISL1539IRZ Packaging: Tube Type: Driver Mounting Style: SMD Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Supplier Device Package: 24-QFN (5x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL1539 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): ±5V ~ 15V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189475-ISL1539IRZ Packaging: Tube Type: Driver Mounting Style: SMD Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Supplier Device Package: 24-QFN (5x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL1539 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): ±5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ - 1189475-ISL1539IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ
1189475-ISL1539IRZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ 1189475-ISL1539IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189475-ISL1539IRZ Packaging: Tube Type: Driver Mounting Style: SMD Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Supplier Device Package: 24-QFN (5x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL1539 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): ±5V ~ 15V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189475-ISL1539IRZ
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: VDSL2
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (5x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ISL1539
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): ±5V ~ 15V

Buy Now
Dual Interface Transceiver IC - 710-ISL1539IRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-ISL1539IRZ
Dual Interface Transceiver IC 710-ISL1539IRZ
Dual Channel Differential VDSL2 Line Driver | IC VDSL2 LINE DVR AMP 24QFN Product overview: ISL1539IRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IRZ can be used for catalog matching and distributor lookup.

Dual Channel Differential VDSL2 Line Driver | IC VDSL2 LINE DVR AMP 24QFN Product overview: ISL1539IRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IRZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1189475-ISL1539IRZ 710-ISL1539IRZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ Dual Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - 73M1916-IM/F - 907858-73M1916-IM/F - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-QFN-EP (5x5)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32261CFB20SL1KIT - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details