Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T7 ISL1539IRZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 069876-ISL1539IRZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069876-ISL1539IRZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T7 - 069876-ISL1539IRZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T7
069876-ISL1539IRZ-T7
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T7 069876-ISL1539IRZ-T7
Manufacturer: Intersil Win Source Part Number: 069876-ISL1539IRZ-T7 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069876-ISL1539IRZ-T7
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: VDSL2
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: ±5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-ISL1539IRZ-T7
Dual Interface Transceiver IC 710-ISL1539IRZ-T7
Dual Channel Differential VDSL2 Line Driver; QFN24; Temp Range: -40° to 85°C Product overview: ISL1539IRZ-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IRZ-T7 can be used for catalog matching and distributor lookup.

Dual Channel Differential VDSL2 Line Driver; QFN24; Temp Range: -40° to 85°C Product overview: ISL1539IRZ-T7 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IRZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL1539IRZ-T7
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL1539IRZ-T7
IC DRIVER 4/0 24QFN

IC DRIVER 4/0 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 069876-ISL1539IRZ-T7 710-ISL1539IRZ-T7 ISL1539IRZ-T7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T7 Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; ±5 V ~ 15 V 1.5V; 5V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details