Renesas Electronics Corporation Dual Interface Transceiver IC ISL1539IRZ-T13

Description
Dual Channel Differential VDSL2 Line Driver; QFN24; Temp Range: -40° to 85°C Product overview: ISL1539IRZ-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IRZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Channel Differential VDSL2 Line Driver; QFN24; Temp Range: -40° to 85°C Product overview: ISL1539IRZ-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IRZ-T13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 710-ISL1539IRZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-ISL1539IRZ-T13
Dual Interface Transceiver IC 710-ISL1539IRZ-T13
Dual Channel Differential VDSL2 Line Driver; QFN24; Temp Range: -40° to 85°C Product overview: ISL1539IRZ-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IRZ-T13 can be used for catalog matching and distributor lookup.

Dual Channel Differential VDSL2 Line Driver; QFN24; Temp Range: -40° to 85°C Product overview: ISL1539IRZ-T13 from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1539IRZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T13 - 140442-ISL1539IRZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T13
140442-ISL1539IRZ-T13
Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T13 140442-ISL1539IRZ-T13
Manufacturer: Intersil Win Source Part Number: 140442-ISL1539IRZ-T1 3 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: VDSL2 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (5x4) Supply Voltage - Operating: ±5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 140442-ISL1539IRZ-T13
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: VDSL2
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (5x4)
Supply Voltage - Operating: ±5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL1539IRZ-T13
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL1539IRZ-T13
IC DRIVER 4/0 24QFN

IC DRIVER 4/0 24QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ISL1539IRZ-T13 140442-ISL1539IRZ-T13 ISL1539IRZ-T13
Product Name Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ISL1539IRZ-T13 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - AD9910BSVZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-TQFP Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Hex inverting Schmitt trigger - 74AHC14PW-Q100/GJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Interface Transceiver IC - 710-CY7B933-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers